Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D31675-000,
AMP-0-0554946-2 |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.67
|
766
in stock
|
Buy Now | |
Newark Electronics
from US$6.82
|
766
in stock
|
Buy Now | |
Rapid Electronics
from US$6.42
|
766
in stock
|
Buy Now | |
Chip One Stop
from US$5.78
|
766
in stock
|
Buy Now | |
Farnell
from US$7.10
|
620
in stock
|
Buy Now | |
Future Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
RS Americas
from US$6.81
|
-
|
Buy Now | |
Boersig
from US$6.61
|
-
|
Buy Now | |
TE Store
from US$8.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cover Material | Polyphenylene Oxide |
Cable Exit Angle | 180° |
Strain Relief Material | Flame-Retardant Nylon |
Number of Rows | 2 |
Number of Positions | 50 |
Cable Outside Diameter | .35 – .625in, 8.89 – 15.88mm |
Centerline (Pitch) | 2.16mm, .085in |
Comment | For cable diameter of 12.70 [.500] or less use -1 kit. For cable diameter greater than 12.70 [.500] use -2 kit. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Protective Cover | Without |
Product Type | Kit |
Kit Type | Cover Kit |
Product Category | Connectors |
Connector Classification | IDC |
D-Sub Backshells 180 Cover Kit 50P Cable Dia. |Amp Te Connectivity 554946-2 | Newark Electronics |
D-Sub Backshells 180 COVER KIT 50P cable dia. | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub COVER KIT 180 DEG50 PSHLD | Distrelec |
CABLE CONNECTOR KIT, 50POS IDC CONNECTOR | Farnell |
COVER KIT, 180 DEG, 50 POS, SHLD, IDC D-Sub Connectors | Future Electronics |
Connector Accessories 2.16mm IEEE 488 50 POS Cover Kit Black Individual | Avnet America |
COVER KIT, 180 DEG,50 POS, SHLD, IDC D-Sub Connectors | TE Connectivity 554946-2 | RS Americas |
Special Order: COVER KIT, 180 DEG,50 POS,SHLD Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Number of Rows: 2 Idc D-Sub Connector | 50 2.16 mm .085" | Part Number: 554946-2 | Internal Number: 554946-2 | Alias Number: AMP-0-0554946-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 554946-2?
Additional datasheets, footprints and schematics for 554946-2 are listed on our Part Details page. You can also find images and similar parts to 554946-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554946-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554946-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554946-2 fall under?
The 554946-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554946-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554946-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 554946-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554946-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 554946-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554946-2 often in real-time on the comparison pages.
What if I can't find stock of 554946-2?
You can fill out our help required form which you can use to request a quote for 554946-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.