Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D82429-000,
AMP-0-0554946-1 |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Cover Material | Polyphenylene Oxide |
Strain Relief Material | Flame-Retardant Nylon |
Number of Rows | 2 |
Number of Positions | 50 |
Cable Outside Diameter | 6.35 – 12.7mm, .25 – .5in |
Centerline (Pitch) | .085in, 2.16mm |
Comment | For cable diameter of 12.70 [.500] or less use -1 kit. For cable diameter greater than 12.70 [.500] use -2 kit. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Kit Type | Cover Kit |
Connector Classification | IDC |
Product Type | Kit |
Protective Cover | Without |
Product Category | Connectors |
Connector Cover Kit, Thermoplastic | Newark Electronics |
Connector Accessories 50 POS Champ Cover Kit Thermoplastic Black Individual Kit | Avnet America |
COVER KIT, 50 POS, 180 DEG, ,SHIELDED, CHAMP | TE Connectivity 554946-1 | RS Americas |
Special Order: COVER KIT, 180 DEG,50 POS,SHLD Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Number of Rows: 2 Idc D-Sub Connector | 50 2.16 mm .085" | Part Number: 554946-1 | Internal Number: 554946-1 | Alias Number: AMP-0-0554946-1 | TE Connectivity | TE Store |
CONNECTOR COVER KIT, THERMOPLASTIC | Farnell |
Accessory Type | Cable Connector Kit |
---|---|
For Use With | 50 Position Champ IDC Connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
Where can I find additional details, specifications and documents for a 554946-1?
Additional datasheets, footprints and schematics for 554946-1 are listed on our Part Details page. You can also find images and similar parts to 554946-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554946-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554946-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554946-1 fall under?
The 554946-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554946-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554946-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554946-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554946-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 554946-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554946-1 often in real-time on the comparison pages.
What if I can't find stock of 554946-1?
You can fill out our help required form which you can use to request a quote for 554946-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.