554944-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 554944-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 554944-1
Series Information for 554944-1 - TE Connectivity
  • Status: Active
  • Product Code: 1285
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

COVER KIT,180 DEG, 24 POS,SHLD

Specifications

Cable Exit Angle:
180°
Strain Relief Material:
Flame-Retardant Nylon
Cover Material:
Polyphenylene Oxide
Color:
Black
Number of Rows:
2
Number of Positions:
24
Cable Outside Diameter:
.25 – .5in, 6.35 – 12.7mm
Centerline (Pitch):
2.16mm, .085in
Packaging Quantity:
1
Packaging Method:
Bag
Kit Type:
Cover Kit
Connector Classification:
IDC
Product Type:
Kit
Protective Cover:
Without
Product Category:
Connectors

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories 24 POS Cover Kit Polyphenylene Oxide Black Bag
Avnet Europe
Connector Accessories 24 POS Cover Kit Polyphenylene Oxide Black Bag
Series Information for 554944-1 . - TE Connectivity
RoHS Compliant

Description

COVER KIT 180 DEG 24 POS SHLD

Specifications

Accessory Type:
Cable Connector Kit
For Use With:
24 Position Champ IDC Connectors
Connector Shell Size:
-
Cable Exit Angle:
180°
Connector Body Material:
Thermoplastic Body
Product Range:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America
Connector Accessories 24 POS Cover Kit Polyphenylene Oxide Black Bag
Avnet Europe
Connector Accessories 24 POS Cover Kit Polyphenylene Oxide Black Bag