Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42938-4608 |
Prices starting from US$6.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.26
|
No stock
|
Buy Now | |
TE Store
from US$14.77
|
461
in stock
|
Buy Now | |
Heilind Electronics
from US$13.76
|
95
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.76
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$15.05
|
-
|
Buy Now | |
Future Electronics
from US$12.08
|
-
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
RS Americas
from US$15.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Cover Material | Polyphenylene Oxide |
Shield Material | Die Cast Metal |
Color | Black |
Shield Plating Material | Nickel |
Strain Relief Clip Material | Thermoplastic |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Stranded Wire Size | .08mm², 28AWG |
Solid Wire Size | .05 – .13mm², 30 – 26AWG |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Connector Mounting Type | Panel |
Screw Size | 14702 |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Flange Thickness | Thick |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Package |
Wire/Cable Type | Ribbon Cable |
Profile | Standard |
Product Type | Connector |
Product Category | Connectors |
Connector Classification | IDC |
Sealable | No |
Boss on Shield | Without |
Shielded | Yes |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Cover Method | Assembled |
Termination Cover | With |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
EMI RCPT ASSY,50 POSN,SHLD Connector & Housing Type: Receptacle Solid Wire Size: 30 – 26 AWG Solid Wire Size: .05 – .13 mm² Stranded Wire Size: .08 mm² Stranded Wire Size: 28 AWG Receptacle 30 – 26 AWG .05 – .13 mm² .08 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 554902-1 | Internal Number: 554902-1 | Alias Number: 2-42938-4608 | TE Connectivity | TE Store |
EMI RCPT ASSY50 POSNSHLD | Heilind Electronics |
Mini D Ribbon Connector, Receptacle, 50 Position, Idc/Idt | Newark Electronics |
EMI RCPT ASSY | Future Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
CONNECTOR, RECEPTACLE, EMI, 50 POSITION, SHIELDED, WITH PANEL ATTACHMENT | TE Connectivity 554902-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | IDC / IDT |
Product Range | - |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 554902-1?
Additional datasheets, footprints and schematics for 554902-1 are listed on our Part Details page. You can also find images and similar parts to 554902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554902-1 fall under?
The 554902-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554902-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554902-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 554902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554902-1 often in real-time on the comparison pages.
What if I can't find stock of 554902-1?
You can fill out our help required form which you can use to request a quote for 554902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.