554808-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 554808-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 554808-1
Details for TE Store
554808-1
HDW KIT, STDOFF STUD METRIC Accessory Type:Hardware Kits
Buy Directly from TE Store (459 in Stock)
$3.7400 per unit
Series Information for 554808-1 - TE Connectivity
  • Status: Active
  • Product Code: 1745
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

HDW KIT, STDOFF STUD METRIC

Specifications

Material:
Carbon Steel
Panel Mount Feature:
With
Screw & Hole Thread Size:
6-32
Screw Length:
15.11mm, .595in
Panel Attachment Style:
Rear Mount
Mounting Angle:
Right Angle
For Use With:
Shielded Right Angle PCB Connectors, Shielded CHAMP Latch Connectors, IEEE-488 Metric, Preassembled Shield
Packaging Quantity:
1
Packaging Method:
Bag
Accessory Type:
Hardware Kits, Metric Screwlock
Product Type:
Accessory

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
Screwlock Kit Champ
Newark Electronics
SCREW LOCK KIT, #6-32, CHAMP LATCH CONN; Accessory Type:Screw Lock; For Use With:Shielded CHAMP Latch; Thread Size - Metric:M3.5; Thread Size - Imperial:6-32 UNC-2A; Screw Head Height:5.46mm; Screw Length:15.113mm RoHS Compliant: Yes
Avnet America
Connector Accessories Metric Screw Lock Kit Carbon Steel Black Oxide Finish
Allied Electronics, Inc
Hardware Kit Carbon Steel Hardware Kit
Avnet Europe
Connector Accessories Metric Screw Lock Kit Carbon Steel Black Oxide Finish
Avnet Asia
Connector Accessories Metric Screw Lock Kit Carbon Steel Black Oxide Finish
TE Store
HDW KIT, STDOFF STUD METRIC Accessory Type:Hardware Kits;Metric Screwlock;Screw Length:.595 in;Screw Length:15.11 mm Hardware Kits .595" 15.11 mm | D-Sub Locking & Mounting | TE Connectivity
Future Electronics
Carbon Steel 24 Position Right Angle Metric Screw Lock Hardware Kit
RS Components UK
Screwlock Kit Champ
RS Components DE
TE Connectivity Schraube, UNC 6-32 Typ : Schraubverriegelungskit Gesamtlänge : 15.11mm, MPN: 554808-1
RS Components HK
Screwlock Kit Champ
RS Components JP
ネジロックキット,チャンプ
RS Components FR
Screwlock Kit Champ
RS Components CN
Screwlock Kit Champ
RS Components ES
Screwlock Kit Champ
RS Components NL
Screwlock Kit Champ
RS Components NO
Screwlock Kit Champ
RS Components SG
Screwlock Kit Champ
RS Components TW
Screwlock Kit Champ