554725-6

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 554725-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 554725-6
Series Information for 554725-6 - TE Connectivity
  • Status: Active
  • Product Code: 1285
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

FERRULE, INNER, SHLD CHAMP

Specifications

Material:
Copper Alloy
Length:
.4in, 10.16mm
For Use With:
Shielded Cable Connectors, Shielded Back-Back Cable Connectors
Packaging Method:
Bag
Packaging Quantity:
100
Accessory Type:
Ferrule
Product Type:
Accessory
Product Category:
Connectors

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Ferrule Copper Alloy Bulk
Avnet Europe
Connector Accessories Ferrule Copper Alloy Bulk
Future Electronics
CHAMP 12.70 mm Inner Shielded Copper Ferrule For .085 PCB Connector