Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F59310-000,
AMP-0-0554725-4 |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.15
|
2,620
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
2,620
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
2,620
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
2,620
in stock
|
Buy Now | |
Farnell
from US$2.39
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Length | .4in, 10.16mm |
For Use With | Shielded Cable Connectors, Shielded Back-Back Cable Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Ferrule |
Product Type | Accessory |
Product Category | Connectors |
Headers & Wire Housings Ferrule |Amp Te Connectivity 554725-4 | Newark Electronics |
Headers&Wire Housings FERRULE | Rapid Electronics |
TE Connectivity Connector Accessories Ferrule Copper Alloy Bulk | Distrelec |
Connector Accessories Ferrule Copper Alloy Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | - |
Conductor Area CSA | - |
Pin Length | - |
Insulator Colour | - |
Product Range | CHAMP Series |
Overall Length | 10.16mm |
Insulator Material | Uninsulated |
Terminal Material | - |
Terminal Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 554725-4?
Additional datasheets, footprints and schematics for 554725-4 are listed on our Part Details page. You can also find images and similar parts to 554725-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554725-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554725-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554725-4 fall under?
The 554725-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 554725-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554725-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 554725-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554725-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 554725-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554725-4 often in real-time on the comparison pages.
What if I can't find stock of 554725-4?
You can fill out our help required form which you can use to request a quote for 554725-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.