Status: | Unknown |
---|---|
Series: | Tradesman Pro Series |
RoHS: | Unknown |
Bag Type | Tool |
---|---|
Bag Material | Polyester (PET) |
External Height - Imperial | 15.25" |
External Height - Metric | 387mm |
External Width - Imperial | 17.5" |
External Width - Metric | 445mm |
External Depth - Imperial | 7" |
External Depth - Metric | 178mm |
Product Range | Tradesman Pro Series |
SVHC | No SVHC (15-Jan-2018) |
Enclosure Material | Polyester (PET) |
Pro Technicians Tool Bag - 22 Pockets | RS |
Tech Bag, Polyester, 19" X 16"x 6.5" | Newark Electronics |
Tool Bag, Tradesman Pro(T) Tech Bag, 22 Pockets w/Laptop Pocket, 16-Inch | Klein Tools 55455M | RS Americas |
TECH BAG, PET, 445MM X 387MM X 178MM | Farnell |
Where can I find additional details, specifications and documents for a 55455M?
Additional datasheets, footprints and schematics for 55455M are listed on our Part Details page. You can also find images and similar parts to 55455M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55455M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55455M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55455M fall under?
The 55455M is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 55455M when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55455M you can contact the distributor directly for product support, shipping queries etc.
Is the 55455M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55455M have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 55455M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55455M often in real-time on the comparison pages.
What if I can't find stock of 55455M?
You can fill out our help required form which you can use to request a quote for 55455M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.