Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Crossflow |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 332mm |
External Depth | 60mm |
Flow Rate - Metric | 1.53m³/min |
Flow Rate - Imperial | 54cu.ft/min |
Noise Rating | 39dBA |
RoHS Compliant | Yes |
AC Blower 115V 12W 60Hz 2000RPM 54CFM Flange Moun | Rapid Electronics |
Ac Cross Flow Blower, 40 X 60Mm, 115V | Newark Electronics |
AC Blower 115V 12W 60Hz 2000RPM 54CFM Flange Mount | Avnet America |
Blowers & Centrifugal Fans AC CrossFlow Blower | Sager |
Where can I find additional details, specifications and documents for a 55444.40000?
Additional datasheets, footprints and schematics for 55444.40000 are listed on our Part Details page. You can also find images and similar parts to 55444.40000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55444.40000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55444.40000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55444.40000 fall under?
The 55444.40000 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 55444.40000 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55444.40000 you can contact the distributor directly for product support, shipping queries etc.
Is the 55444.40000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 55444.40000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 55444.40000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55444.40000 often in real-time on the comparison pages.
What if I can't find stock of 55444.40000?
You can fill out our help required form which you can use to request a quote for 55444.40000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.