Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$65.02
Blower Type | Crossflow |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 300mm |
External Depth | 65mm |
Flow Rate - Metric | 4247.52l/min |
Flow Rate - Imperial | 150cu.ft/min |
Noise Rating | 49dBA |
RoHS Compliant | Yes |
Blower, Crossflow,115VAC,150CFM, Dim 15.75"Lx4.25"Wx3.543"H,110Pa, QLN65AC,65W | ebm-papst 55416.35031 | RS Americas |
Ac Cross Flow Blower, 108 X 90Mm, 115V | Newark Electronics |
AC Blower 115V 65W 60Hz 1400RPM 150CFM Flange Mount | Avnet America |
Blowers & Centrifugal Fans CrossFlow Blower, 120-300xdia65mm, 115VAC, 150CFM, Model QLN65/3000A3-3045L-48DL | Sager |
Where can I find additional details, specifications and documents for a 55416.35031?
Additional datasheets, footprints and schematics for 55416.35031 are listed on our Part Details page. You can also find images and similar parts to 55416.35031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55416.35031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55416.35031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55416.35031 fall under?
The 55416.35031 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 55416.35031 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55416.35031 you can contact the distributor directly for product support, shipping queries etc.
Is the 55416.35031 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 55416.35031 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 55416.35031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55416.35031 often in real-time on the comparison pages.
What if I can't find stock of 55416.35031?
You can fill out our help required form which you can use to request a quote for 55416.35031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.