Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | Crossflow |
---|---|
Supply Voltage | 120V |
Current Type | AC |
Fan Frame Size | 260mm |
External Depth | 96mm |
Flow Rate - Metric | 2.038m³/min |
Flow Rate - Imperial | 72cu.ft/min |
Noise Rating | 49dBA |
Ac Cross Flow Blower, 96 X 50Mm, 120V | Newark Electronics |
AC Blower Sleeve Bearing 120V 35W 60Hz 72CFM 49dB Flange Mount | Avnet America |
Blower, Crossflow, 120VAC, 180x60mm, 72CFM, 35W, 1720RPM, Terminals | ebm-papst 55410.81390 | RS Americas |
AC CROSS FLOW BLOWER, 96 X 50MM, 120V | element14 |
Blowers & Centrifugal Fans AC CrossFlow Blower, 120VAC, 72CFM, 35W | Sager |
Where can I find additional details, specifications and documents for a 55410.81390?
Additional datasheets, footprints and schematics for 55410.81390 are listed on our Part Details page. You can also find images and similar parts to 55410.81390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55410.81390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55410.81390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55410.81390 fall under?
The 55410.81390 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to 55410.81390 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55410.81390 you can contact the distributor directly for product support, shipping queries etc.
Is the 55410.81390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55410.81390 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 55410.81390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55410.81390 often in real-time on the comparison pages.
What if I can't find stock of 55410.81390?
You can fill out our help required form which you can use to request a quote for 55410.81390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.