Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-2700 |
Prices starting from US$10.91
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
---|---|
Cover Material | Thermoplastic |
Color | Black |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | .05 – .13mm², 30 – 26AWG |
Stranded Wire Size | .08mm², 28AWG |
Wire Size | 30 – 26AWG |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Thermoplastic |
Connector Mounting Type | Panel |
Flange Thickness | Thick |
Mating Connector Lock Type | Screwlocks |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Connector Classification | IDC |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector Style | Receptacle |
Product Type | Connector |
Product Category | Connectors |
Connector System | Cable-to-Panel |
Shielded | No |
Profile | Low |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
I/O Conn Recpt 50P Panel Mnt Low Profile Plastic |Amp Te Connectivity 554090-1 | Newark Electronics |
Conn SCSI RCP 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port Tray | Avnet America |
CONNECTOR, RECEPTACLE, IDC, 50 POSITION, PANEL MOUNT | TE Connectivity 554090-1 | RS Americas |
Special Order: RCPT ASSY,50 POS,PANEL MTG,LPF Connector & Housing Type: Receptacle Solid Wire Size: 30 – 26 AWG Solid Wire Size: .05 – .13 mm² Stranded Wire Size: .08 mm² Stranded Wire Size: 28 AWG Receptacle 30 – 26 AWG .05 – .13 mm² .08 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 554090-1 | Internal Number: 554090-1 | Alias Number: 2-42935-2700 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 554090-1?
Additional datasheets, footprints and schematics for 554090-1 are listed on our Part Details page. You can also find images and similar parts to 554090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554090-1 fall under?
The 554090-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554090-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554090-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for 554090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554090-1 often in real-time on the comparison pages.
What if I can't find stock of 554090-1?
You can fill out our help required form which you can use to request a quote for 554090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.