Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Metric Screw Lock |
---|---|
For Use With | Shielded Vertical Mount PCB Connectors |
Thread Size - Imperial | 6-32 |
Screw Head Height | 5.46mm |
Screw Length | 5.21mm |
RoHS Compliant | Yes |
Screw Lock, #6-32 Shielded Pcb Connector | Newark Electronics |
Connector Accessories Metric Screw Lock Bulk | Avnet America |
STDOFF, MTG STUD, HEX HD | TE Connectivity 554043-2 | RS Americas |
Where can I find additional details, specifications and documents for a 554043-2?
Additional datasheets, footprints and schematics for 554043-2 are listed on our Part Details page. You can also find images and similar parts to 554043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554043-2 fall under?
The 554043-2 is listed under Connectors > Connector Tools & Accessories > Jack Screws.
Can I view similar or alternative parts?
You can view similar parts to 554043-2 when available in the Jack Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 554043-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 554043-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for 554043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554043-2 often in real-time on the comparison pages.
What if I can't find stock of 554043-2?
You can fill out our help required form which you can use to request a quote for 554043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.