Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-5536649-1,
C04157-000 |
Prices starting from US$5.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.31
|
661
in stock
|
Buy Now | |
Heilind Electronics
from US$6.71
|
1,052
in stock
|
Buy Now | |
Newark Electronics
from US$8.43
|
661
in stock
|
Buy Now | |
Rapid Electronics
from US$7.30
|
661
in stock
|
Buy Now | |
Chip One Stop
from US$5.50
|
661
in stock
|
Buy Now | |
Farnell
from US$7.55
|
576
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.71
|
350
in stock
|
Buy Now | |
TE Store
from US$7.51
|
262
in stock
|
Buy Now | |
Future Electronics
from US$7.33
|
-
|
Buy Now | |
Avnet America
from US$5.31
|
-
|
Buy Now | |
RS Americas
from US$8.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Positions | 10 |
Interface Type | Futurebus+ |
Number of Signal Positions | 0 |
Number of Power Positions | 10 |
Row-to-Row Spacing | 2mm, .079in |
Number of Rows | 5 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 5A, 3A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Contact Base Material | Phosphor Bronze |
Height | 13.3mm, .52269in |
Operating Voltage | 30VDC, 30VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarizing Rib |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
For Use With | Plug |
Packaging Quantity | 48 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Termination Post & Tail Length | .14in, 3.56mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
2MM FB,ASY,010,PWR,REC,EN,SEQ | Heilind Electronics |
2Mm Fb,asy,010,pwr,rec,en,seq Rohs Compliant: Yes |Amp Te Connectivity 5536649-1 | Newark Electronics |
High Speed/Modular Conn REC 2X005P R/A B-PLANE | Rapid Electronics |
TE Connectivity - AMP PWR CONN 2MM FBASY010PWRRECENSEQ | Distrelec |
CONN, BACKPLANE, RCPT, 10POS, 5ROW, 2MM | Farnell |
2MM FB,ASY,010,PWR,REC,EN,SEQ Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2 mm Connector Assembly Receptacle Board-to-Board 10 | Rectangular Power Connector | Part Number: 5536649-1 | Internal Number: 5536649-1 | Alias Number: C04157-000 | 2 mm | TE Connectivity | TE Store |
10 Position Board to Board 2 mm Pitch Through Hole Right Angle Socket | Future Electronics |
Conn Backplane RCP 10Power POS 2mm Press Fit RA Thru-Hole | Avnet America |
2MM FB, ASY,010,PWR, REC, EN, SEQ, Rectangular Power Connectors | TE Connectivity 5536649-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5536649-1?
Additional datasheets, footprints and schematics for 5536649-1 are listed on our Part Details page. You can also find images and similar parts to 5536649-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536649-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536649-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536649-1 fall under?
The 5536649-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536649-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536649-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536649-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536649-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5536649-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536649-1 often in real-time on the comparison pages.
What if I can't find stock of 5536649-1?
You can fill out our help required form which you can use to request a quote for 5536649-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.