Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.71
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
686
in stock
|
Buy Now | |
Rapid Electronics
from US$6.45
|
686
in stock
|
Buy Now | |
Chip One Stop
from US$5.16
|
686
in stock
|
Buy Now | |
Distrelec
from US$6.66
|
686
in stock
|
Buy Now | |
Farnell
from US$8.43
|
576
in stock
|
Buy Now | |
Future Electronics
from US$6.02
|
-
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
RS Americas
from US$6.56
|
-
|
Buy Now | |
Avnet Asia
from US$4.98
|
-
|
Buy Now | |
Boersig
from US$6.67
|
-
|
Buy Now | |
TE Store
from US$9.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 2mm, .079in |
---|---|
Number of Positions | 8 |
Number of Rows | 4 |
Number of Power Positions | 8 |
Interface Type | Futurebus+ |
Number of Signal Positions | 0 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Contact Termination Area Plating Thickness | 149µin, 3.81µm |
Contact Retention | With |
Contact Current Rating (Max) | 3A, 5A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 31.49 – 51.18µin, .8 – 1.29µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Height | .357in, 9.07mm |
Operating Voltage | 30VDC, 30VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment Type | Boss |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug |
Packaging Quantity | 48 |
Packaging Method | Tube |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Termination Post & Tail Length | .14in, 3.53mm, .139in |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
High Speed/Modular Connectors 8P Rt Ang Pcb Conn |Amp Te Connectivity 5536613-1 | Newark Electronics |
High Speed/Modular Connectors 8P RT ANG PCB CONN | Rapid Electronics |
TE Connectivity - AMP PWR CONN 2MM FBASY008PWRRECSL3.53 | Distrelec |
Receptacle horiz pcb 4 way Rec Futurebus | RS |
Conn Backplane Power RCP 8 POS 2mm Solder RA Thru-Hole 16 Terminal 1 Port | Avnet America |
Receptacle horiz pcb 4 way Rec Futurebus | TE Connectivity 5536613-1 | RS Americas |
Special Order: 2MM FB,ASY,008,PWR,REC,SL,3.53 Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): 2 mm Connector Assembly Receptacle Board-to-Board 8 | Rectangular Power Connector | Part Number: 5536613-1 | Internal Number: 5536613-1 | 2 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 8Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5536613-1?
Additional datasheets, footprints and schematics for 5536613-1 are listed on our Part Details page. You can also find images and similar parts to 5536613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536613-1 fall under?
The 5536613-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536613-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536613-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5536613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536613-1 often in real-time on the comparison pages.
What if I can't find stock of 5536613-1?
You can fill out our help required form which you can use to request a quote for 5536613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.