Prices starting from US$2.93
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.86 |
230
|
Buy Now | |
Rapid Electronics | US$5.20 |
5,966
|
Buy Now | |
Newark Electronics | US$5.94 |
5,774
|
Buy Now | |
Chip One Stop | US$2.93 |
5,774
|
Buy Now | |
TE Store | US$5.87 |
702
|
Buy Now | |
TTI Europe | US$4.15 |
528
|
Buy Now | |
element14 | US$5.20 |
230
|
Buy Now | |
Future Electronics | US$4.34 |
-
|
Buy Now | |
Avnet America | US$4.05 |
-
|
Buy Now | |
RS Americas | US$5.24 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 8 |
Number of Positions | 8 |
Row-to-Row Spacing | 2mm, .079in |
Interface Type | Futurebus+ |
Contact Current Rating (Max) | 3A, 5A |
Contact Retention | With |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Termination Area Plating Thickness | 149µin, 3.81µm |
Contact Termination Area Plating Material | Tin |
Contact Layout | Matrix |
Height | 9.07mm, .357in |
Operating Voltage | 30VDC, 30VAC |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment Type | Boss |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug |
Packaging Quantity | 48 |
Packaging Method | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Post & Tail Length | .107in, 2.73mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit, Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
High Speed/Modular Conn 2MM FB PWRREC SL2.73 | Rapid Electronics |
2Mm Fb,asy,008,pwr,rec,sl,2.73 |Amp Te Connectivity 5536607-1 | Newark Electronics |
CONN, BACKPLANE, RCPT, 8POS, 4ROW, 2MM | Farnell |
2MM FB,ASY,008,PWR,REC,SL,2.73 Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): 2 mm Connector Assembly Receptacle Board-to-Board 8 | Rectangular Power Connector | Part Number: 5536607-1 | Internal Number: 5536607-1 | 2 mm | TE Connectivity | TE Store |
BACKPLANE CONN, RCPT, 4R/8POS, 2MM, FIT | element14 |
2 mm 8 Power Position Receptacle Right Angle Through Hole Futurebus+ Connector | Future Electronics |
Conn Backplane Power RCP 8 POS 2mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet America |
Z-PACK Series 2mm Pitch Futurebus+ Backplane Conn, Female, Right Angle, 8 Way | TE Connectivity 5536607-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5536607-1?
Additional datasheets, footprints and schematics for 5536607-1 are listed on our Part Details page. You can also find images and similar parts to 5536607-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536607-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536607-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536607-1 fall under?
The 5536607-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536607-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536607-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536607-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536607-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 5536607-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536607-1 often in real-time on the comparison pages.
What if I can't find stock of 5536607-1?
You can fill out our help required form which you can use to request a quote for 5536607-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.