Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.40
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$15.76
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$14.20
|
54
in stock
|
Buy Now | |
Distrelec
from US$14.48
|
54
in stock
|
Buy Now | |
Avnet America
from US$7.69
|
-
|
Buy Now | |
RS Americas
from US$13.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 144 |
Backplane Architecture | Backplane |
Number of Rows | 4 |
Contact Type | Socket |
CompactPCI Designation | None |
Housing Color | Natural |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
High Speed/Modular Conn 2Mm Fb,asy,144,sig |Amp Te Connectivity 5536587-1 | Newark Electronics |
High Speed/Modular Conn 2MM FB ASY 144 SIG | Rapid Electronics |
TE Connectivity 2MM FB ASY 144 SIG REC GDE PIN High Speed / Modular Connectors 2MM FB ASY 144 SIG REC GDE PIN | Distrelec |
Conn Hard Metric F 144 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, 2MM, Fb, Asy,144,Sig, Rec, Gde Pin | TE Connectivity 5536587-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5536587-1?
Additional datasheets, footprints and schematics for 5536587-1 are listed on our Part Details page. You can also find images and similar parts to 5536587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536587-1 fall under?
The 5536587-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536587-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536587-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5536587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536587-1 often in real-time on the comparison pages.
What if I can't find stock of 5536587-1?
You can fill out our help required form which you can use to request a quote for 5536587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.