553601-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 553601-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 553601-1
Series Information for 553601-1 - TE Connectivity
  • Status: Active
  • Product Code: 1250
  • Global Product Line: 341
  • GPL Description: Data and Devices

Description

RCPT ASSY,36 POSN,SCR LK,L PF

Specifications

Ribbon Cable Centerline Spacing:
1.27mm, .05in
Color:
Black
Cover Material:
Thermoplastic
Number of Rows:
2
Number of Positions:
36
Contact Mating Area Plating Thickness:
30µin
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1A
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel, Gold
Contact Base Material:
Phosphor Bronze
Wire Size:
28AWG
Stranded Wire Size:
.08mm², 28AWG
Solid Wire Size:
.05 – .13mm², 30 – 26AWG
Centerline (Pitch):
2.16mm, .085in
Housing Material:
Thermoplastic
Mating Connector Lock:
With
Mating Connector Lock Type:
Screwlocks
Connector Mounting Type:
Panel
Flange Thickness:
Thick
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Box & Tray, Package
Packaging Quantity:
100
Wire/Cable Type:
Ribbon Cable
Sealable:
No
Profile:
Low
Product Type:
Connector
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Panel
Connector Style:
Receptacle
Connector Classification:
IDC
Product Category:
Connectors
Shielded:
No
Operating Temperature Range:
-40 – 75°C, -40 – 167°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
RCPT ASSY,36 POSN,SCR LK,L PF
Avnet America
Conn SCSI RCP 36 POS 1.27mm IDT RA Cable Mount 36 Terminal 1 Port Tray
Avnet Europe
Conn SCSI RCP 36 POS 1.27mm IDT RA Cable Mount 36 Terminal 1 Port Tray