Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.98
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$28.49
|
460
in stock
|
Buy Now | |
Rapid Electronics
from US$25.50
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$26.40
|
460
in stock
|
Buy Now | |
Avnet America
from US$23.88
|
-
|
Buy Now | |
RS Americas
from US$32.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 68 |
---|---|
Number of Rows | 4 |
Number of Card Slots | 1 |
Contact Current Rating (Max) | .1A |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Two size M2 screws (customer supplied) are required for strain relief. |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 20 |
Connector Style | Header - Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Sealable | No |
Header Type | Header Only |
Operating Temperature Range | -4 – 158°F, -20 – 70°C |
Memory Card Connectors Pcmcia Hdr 068P T/H |Amp Te Connectivity 5535655-2 | Newark Electronics |
Memory Card Connectors PCMCIA HDR 068P T/H | Rapid Electronics |
TE Connectivity - AMP PCMCIA Conn 68 MEMCD HDR RSD T/H TOP LV | Distrelec |
Conn PCMCIA HDR 68 POS 2.54mm Solder RA Thru-Hole | Avnet America |
68 MEMCD HDR RSD T/H TOP LV, PCMCIA Connectors | TE Connectivity 5535655-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5535655-2?
Additional datasheets, footprints and schematics for 5535655-2 are listed on our Part Details page. You can also find images and similar parts to 5535655-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535655-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535655-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535655-2 fall under?
The 5535655-2 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > PCMCIA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5535655-2 when available in the PCMCIA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535655-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5535655-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535655-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5535655-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535655-2 often in real-time on the comparison pages.
What if I can't find stock of 5535655-2?
You can fill out our help required form which you can use to request a quote for 5535655-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.