Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.58
|
76
in stock
|
Buy Now | |
TE Store
from US$11.90
|
1,499
in stock
|
Buy Now | |
Rapid Electronics
from US$9.63
|
545
in stock
|
Buy Now | |
Distrelec
from US$11.36
|
468
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
77
in stock
|
Buy Now | |
element14
from US$9.04
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$10.45
|
28
in stock
|
Buy Now | |
Future Electronics
from US$8.71
|
-
|
Buy Now | |
Avnet America
from US$8.73
|
-
|
Buy Now | |
RS Americas
from US$11.65
|
-
|
Buy Now | |
TTI Europe
from US$7.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 68 |
---|---|
Number of Rows | 4 |
Number of Card Slots | 1 |
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | .05in, 1.27mm |
Mounting Angle | Right Angle |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Connector Style | Header - Pin |
Sealable | No |
Operating Temperature Range | -20 – 70°C |
68 MEM CARD HDR STD T/H TOP Header Type: Fully Shrouded Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Number of Rows: 4 Fully Shrouded 68 1.27 mm .05" | Pcmcia Connector | Part Number: 5535653-1 | Internal Number: 5535653-1 | TE Connectivity | TE Store |
Memory Card Connectors PCMCIA HDR 068P T/H | Rapid Electronics |
TE Connectivity - AMP PCMCIA Conn 68 MEM CARD HDR STD T/H TOP | Distrelec |
CONN, MEMORY CARD, 68CONTACTS | element14 |
Conn, Memory Card, 68Contacts | Newark Electronics |
68 Position Right Angle Single Slot Non-CardBus PCMCIA Header Through Hole | Future Electronics |
Conn PCMCIA HDR 68 POS 2.54mm Solder RA Thru-Hole Box 5A/Contact | Avnet America |
Card Connector PCMCIA | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Card |
No. of Contacts | 68Contacts |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5535653-1?
Additional datasheets, footprints and schematics for 5535653-1 are listed on our Part Details page. You can also find images and similar parts to 5535653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535653-1 fall under?
The 5535653-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > PCMCIA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5535653-1 when available in the PCMCIA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5535653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535653-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and element14 have stock available or on a lead time for 5535653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535653-1 often in real-time on the comparison pages.
What if I can't find stock of 5535653-1?
You can fill out our help required form which you can use to request a quote for 5535653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.