Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
Number of Positions | 180 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 99.9998 – 199.9996µin, 2.54 – 5.08µm |
Contact Current Rating (Max) | 2.25A, 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square, Four Beam |
Mating Post Length | 5.33mm |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .76in, 1.52mm |
Connector Height | .58in, 14.73mm |
コネクタの高さ | 14.73mm |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 4 |
PCB Connector Assembly Type | PCB Mount Header |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
Assy,pin,right Angle,hdi,lead-Free,4Row, |Amp Te Connectivity 5533286-6 | Newark Electronics |
Conn HDI PL 180 POS 2.54mm Solder RA Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1860 | TE Connectivity 5533286-6 | RS Americas |
Special Order: ASSY,PIN,RIGHT ANGLE,HDI,LEAD- PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 180 Number of Rows: 4 PCB Mount Header Right Angle Board-to-Board 180 | PCB Header & Receptacle | Part Number: 5533286-6 | Internal Number: 5533286-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5533286-6?
Additional datasheets, footprints and schematics for 5533286-6 are listed on our Part Details page. You can also find images and similar parts to 5533286-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5533286-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5533286-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5533286-6 fall under?
The 5533286-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5533286-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5533286-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5533286-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5533286-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5533286-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5533286-6 often in real-time on the comparison pages.
What if I can't find stock of 5533286-6?
You can fill out our help required form which you can use to request a quote for 5533286-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.