Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.78
Number of Rows | 4 |
---|---|
Board-to-Board Configuration | Right Angle |
Stackable | No |
Number of Positions | 180 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 1.27 – 2.54µm, 3.937µin |
Contact Type | Socket |
Contact Shape & Form | Four Beam |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 11.02mm |
Connector Height | 11.02mm, .4331in |
Insulation Resistance | 4MΩ |
Housing Color | Natural |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 4 |
実装方法 | Tube |
Make First / Break Last | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
High Temperature Compatible | Yes |
High Speed/Modular Conn Assy,recpt,r.angle |Amp Te Connectivity 5532903-6 | Newark Electronics |
High Speed/Modular Conn ASSY RECPT R.ANGLE | Rapid Electronics |
TE Connectivity ASSY RECPT R.ANGLE HDI LEAD-FR High Spee | Distrelec |
Conn HDI RCP 180 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 180Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5532903-6?
Additional datasheets, footprints and schematics for 5532903-6 are listed on our Part Details page. You can also find images and similar parts to 5532903-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5532903-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5532903-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5532903-6 fall under?
The 5532903-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5532903-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5532903-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5532903-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5532903-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5532903-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5532903-6 often in real-time on the comparison pages.
What if I can't find stock of 5532903-6?
You can fill out our help required form which you can use to request a quote for 5532903-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.