Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 180 |
Rows Loaded | C, A, D, B |
Number of Rows | 4 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 180 |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .25in, 6.35mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSY,PIN,VERTICAL,HDI,LEAD-FREE,4ROW,W/O Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .25 in Termination Post & Tail Length: 6.35 mm Number of Positions: 180 Plug Board-to-Board .25" 6.35 mm | Eurocard Connector | Part Number: 5532448-6 | Internal Number: 5532448-6 | TE Connectivity | TE Store |
Conn HDI PL 180 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5532448-6?
Additional datasheets, footprints and schematics for 5532448-6 are listed on our Part Details page. You can also find images and similar parts to 5532448-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5532448-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5532448-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5532448-6 fall under?
The 5532448-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5532448-6 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5532448-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5532448-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5532448-6 have stock available?
Authorised distributors including TE Store, Avnet America and Farnell have stock available or on a lead time for 5532448-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5532448-6 often in real-time on the comparison pages.
What if I can't find stock of 5532448-6?
You can fill out our help required form which you can use to request a quote for 5532448-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.