55-3231 Speaker Components by MCM Audio

70W Rms 4 Ohm Rubber Surround Woofer Poly Cone 8 Inch Mcm

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.24

Distributor Stock
Logo for Farnell
Farnell
from US$9.05
55
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.24
55
in stock
Buy Now
Logo for element14
element14
from US$9.76
55
in stock
Buy Now

Specifications

Driver Type Woofer
External Diameter - Metric 203mm
Impedance 4ohm
Power Rating Nom 70W
Sound Level SPL 89dB
External Diameter - Imperial 7.992"
Speaker Shape Round
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 55-3231?

Additional datasheets, footprints and schematics for 55-3231 are listed on our Part Details page. You can also find images and similar parts to 55-3231 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 55-3231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55-3231 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 55-3231 fall under?

The 55-3231 is listed under Audio / Video > Speaker Components > Speakers.

Can I view similar or alternative parts?

You can view similar parts to 55-3231 when available in the Speakers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 55-3231 you can contact the distributor directly for product support, shipping queries etc.

Is the 55-3231 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 55-3231 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 55-3231.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 55-3231 often in real-time on the comparison pages.

What if I can't find stock of 55-3231?

You can fill out our help required form which you can use to request a quote for 55-3231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay