Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 3A |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .91 – 1.37mm, .035 – .054in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Comment | For use only with Mini-Tandem Spring Housings. Cannot be used in AMPMODOU Model IV Housings. |
Packaging Quantity | 15000 |
実装方法 | Strip |
Packaging Method | Strip |
Connector System | Cable-to-Cable |
Sealable | No |
Applied Pressure | High |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -40 – 85°C, -40 – 185°F, -65 – 105°C |
T/Spring Stmpd |Amp Te Connectivity 5531224-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5531224-6?
Additional datasheets, footprints and schematics for 5531224-6 are listed on our Part Details page. You can also find images and similar parts to 5531224-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5531224-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5531224-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5531224-6 fall under?
The 5531224-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5531224-6 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5531224-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5531224-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5531224-6 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5531224-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5531224-6 often in real-time on the comparison pages.
What if I can't find stock of 5531224-6?
You can fill out our help required form which you can use to request a quote for 5531224-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.