Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Orientation | Straight |
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 85°C, -65 – 105°C, -85 – 221°F, -40 – 185°F |
T/SPRING LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Termination Method to Wire & Cable: Crimp Socket Gold 26 – 22 AWG .12 – .4 mm² | Connector Contact | Part Number: 5531216-4 | Internal Number: 5531216-4 | TE Connectivity | TE Store |
T/Spring Lp |Amp Te Connectivity 5531216-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
T/SPRING LP, Board-to-Board Connector Contacts | TE Connectivity 5531216-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Series Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5531216-4?
Additional datasheets, footprints and schematics for 5531216-4 are listed on our Part Details page. You can also find images and similar parts to 5531216-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5531216-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5531216-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5531216-4 fall under?
The 5531216-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5531216-4 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5531216-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5531216-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5531216-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5531216-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5531216-4 often in real-time on the comparison pages.
What if I can't find stock of 5531216-4?
You can fill out our help required form which you can use to request a quote for 5531216-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.