| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Accessory Type | Transducer, Tone Generator |
|---|---|
| Current Rating | 0.24A |
| Input Current | 240mA |
| Length | 349mm |
| Sound Level SPL | 110dB |
| Supply Voltage | 24VDC |
| Supply Voltage Min | 24V |
| RoHS Compliant | No |
| Transducer, Tone Generator, 110Db, 120V | Newark Electronics |
| ADAPTATONE 240V 1 INPUT(24VDC) | RS Americas |
Where can I find additional details, specifications and documents for a 5530M-24Y6?
Additional datasheets, footprints and schematics for 5530M-24Y6 are listed on our Part Details page. You can also find images and similar parts to 5530M-24Y6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5530M-24Y6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5530M-24Y6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5530M-24Y6 fall under?
The 5530M-24Y6 is listed under Security > Intrusion Detection > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5530M-24Y6 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5530M-24Y6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5530M-24Y6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5530M-24Y6 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 5530M-24Y6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5530M-24Y6 often in real-time on the comparison pages.
What if I can't find stock of 5530M-24Y6?
You can fill out our help required form which you can use to request a quote for 5530M-24Y6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.