5530M-24AQ Intrusion Detection by Edwards Signaling

TRANSDUCER, TONE GENERATOR, 110DB, 24VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1,691.05


Distributor Starting From Stock
Logo for RS Americas RS Americas US$1,691.05
2
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Transducer, Tone Generator
Current Rating 0.64A
Input Current 740mA
Length 349mm
Sound Level SPL 110dB
Supply Voltage 24VDC
Supply Voltage Min 24V
RoHS Compliant No

Alternative Descriptions

ADAPTATONE 24V 1 INPUT(24VDC) | Edwards Signaling 5530M-24AQ | RS Americas
Transducer, Tone Generator, 110Db, 24Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5530M-24AQ?

Additional datasheets, footprints and schematics for 5530M-24AQ are listed on our Part Details page. You can also find images and similar parts to 5530M-24AQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5530M-24AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5530M-24AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5530M-24AQ fall under?

The 5530M-24AQ is listed under Security > Intrusion Detection > Accessories.

Can I view similar or alternative parts?

You can view similar parts to 5530M-24AQ when available in the Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5530M-24AQ you can contact the distributor directly for product support, shipping queries etc.

Is the 5530M-24AQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5530M-24AQ have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 5530M-24AQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5530M-24AQ often in real-time on the comparison pages.

What if I can't find stock of 5530M-24AQ?

You can fill out our help required form which you can use to request a quote for 5530M-24AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay