Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 30 |
---|---|
Number of Dual Positions | 30 |
Number of Power Positions | 60 |
Number of Single Positions | 0 |
Number of Rows | 2 |
Row-to-Row Spacing | .15in, 3.81mm |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Card Slot Depth | 7.49mm, .295in |
Power Contact Centerline | .1in, 2.54mm |
Height | .61in, 15.49mm |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester GF |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Method | Tray |
Packaging Quantity | 120 |
Housing Type | Receptacle |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .15in, 3.81mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Crimp Snap Twin Leaf Connector |Amp Te Connectivity 5530218-6 | Newark Electronics |
Conn Card Edge SKT 30 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5530218-6?
Additional datasheets, footprints and schematics for 5530218-6 are listed on our Part Details page. You can also find images and similar parts to 5530218-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5530218-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5530218-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5530218-6 fall under?
The 5530218-6 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5530218-6 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5530218-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5530218-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5530218-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5530218-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5530218-6 often in real-time on the comparison pages.
What if I can't find stock of 5530218-6?
You can fill out our help required form which you can use to request a quote for 5530218-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.