Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.30
|
No stock
|
Buy Now | |
Sager
from US$0.86
|
1,750
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
1,650
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
850
in stock
|
Buy Now | |
element14
from US$1.08
|
746
in stock
|
Buy Now | |
Farnell
from US$1.04
|
746
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
LED Color | Green Yellow |
---|---|
No. of LEDs | 2LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Color | Y 10mA G 10mA |
Luminous Intensity / Color | Y 6.3mcd G 16mcd |
Height | 9.652mm |
LED Circuit Board Indicators 3mm GREEN/YELLOW | Sager |
553 Series Green Yellow 3 mm 45â–‘ 6.3/16 mcd 10 mA LED Circuit Board Indicator | Future Electronics |
3MM BI-LEVEL CBI | TTI Europe |
CKT BRD INDICATOR, GRN/YEL, 6.3/16MCD/TH | element14 |
Indicator, Led Pcb, 2-Led, Green/Yellow | Newark Electronics |
Indicator LED PCB Mount 3mm Bulb Green/Yel Diffused Tinted Angl 45deg 16mcd | Dialight 553-0123F | RS Americas |
LED Bi-Color Green/Yellow 563nm/585nm 4-Pin T-1 Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a 553-0123F.?
Additional datasheets, footprints and schematics for 553-0123F. are listed on our Part Details page. You can also find images and similar parts to 553-0123F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 553-0123F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 553-0123F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 553-0123F. fall under?
The 553-0123F. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 553-0123F. when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 553-0123F. you can contact the distributor directly for product support, shipping queries etc.
Is the 553-0123F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 553-0123F. have stock available?
Authorised distributors including Sager, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 553-0123F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 553-0123F. often in real-time on the comparison pages.
What if I can't find stock of 553-0123F.?
You can fill out our help required form which you can use to request a quote for 553-0123F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.