Status: | Unknown |
---|---|
Series: | 553 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.67 |
1,650
|
Buy Now | |
Sager | US$0.86 |
6,470
|
Buy Now | |
element14 | US$1.08 |
3,116
|
Buy Now | |
Newark Electronics | US$1.23 |
2,668
|
Buy Now | |
Farnell | US$1.03 |
2,668
|
Buy Now | |
RS | US$0.85 |
1,232
|
Buy Now | |
TTI Europe | US$0.85 |
350
|
Buy Now | |
Rapid Electronics | US$1.39 |
38
|
Buy Now | |
Chip One Stop | US$1.32 |
38
|
Buy Now | |
RS Americas | US$1.88 |
-
|
Buy Now |
LED Colour | Green Red |
---|---|
No. of LEDs | 2LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Colour | R 10mA G 10mA |
Luminous Intensity / Colour | R 10mcd G 16mcd |
Forward Voltage / Colour | R 2V G 2.1V |
Viewing Angle | 45° |
Height | 9.652mm |
Width | 4.318mm |
Product Range | 553 Series |
SVHC | No SVHC (15-Jun-2015) |
Forward Current If | 10mA |
Forward Current If Max | 10mA |
Forward Voltage | 2.1V |
LED / Lamp Size | 3mm / T-1 |
LED Configuration | Array |
LED Type | Multicolour |
Lens Shape | Round |
Luminous Intensity | 16mcd |
Luminous Intensity Typ | 16mcd |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Wavelength Green LED | 563nm |
Wavelength Red LED | 650nm |
LED Circuit Board Indicators Red/Green, 650/563nm 10/16mcd, 10mA | Sager |
3MM BI-LEVEL LED CBI RED/GREEN | element14 |
3Mm Bi-Level Led Cbi Red/Green | Newark Electronics |
553 Series Red/Green 3 mm 45â–‘ LED Circuit Board Indicator | Future Electronics |
3mm dual LED HE R/G,553-0112 | RS |
3MM BI-LEVEL CBI | TTI Europe |
LED Circuit Board Indicators Red/Green 650/563nm | Rapid Electronics |
LED Circuit Board Indicator 3mm Bulb Green/Red Bi-Level Hi Diffused Tinted 16mcd | Dialight 553-0112F | RS Americas |
Where can I find additional details, specifications and documents for a 553-0112F?
Additional datasheets, footprints and schematics for 553-0112F are listed on our Part Details page. You can also find images and similar parts to 553-0112F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 553-0112F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 553-0112F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 553-0112F fall under?
The 553-0112F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 553-0112F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 553-0112F you can contact the distributor directly for product support, shipping queries etc.
Is the 553-0112F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 553-0112F have stock available?
Authorised distributors including Sager, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 553-0112F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 553-0112F often in real-time on the comparison pages.
What if I can't find stock of 553-0112F?
You can fill out our help required form which you can use to request a quote for 553-0112F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.