Clock IC Type | Clock Buffer |
---|---|
Frequency | 200MHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 5.25V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 552G-02ILN?
Additional datasheets, footprints and schematics for 552G-02ILN are listed on our Part Details page. You can also find images and similar parts to 552G-02ILN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552G-02ILN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552G-02ILN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552G-02ILN fall under?
The 552G-02ILN is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 552G-02ILN when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552G-02ILN you can contact the distributor directly for product support, shipping queries etc.
Is the 552G-02ILN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552G-02ILN have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 552G-02ILN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552G-02ILN often in real-time on the comparison pages.
What if I can't find stock of 552G-02ILN?
You can fill out our help required form which you can use to request a quote for 552G-02ILN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.