Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | IXSU-F5121 |
Prices starting from US$257.88
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$257.88
|
-
|
Buy Now |
Number of Cores | 1 |
---|---|
Cross-Section Range | 25 – 95mm² |
Insulation Diameter | 17.9 – 25mm |
Voltage Class | ≤ 24kV |
Design Specification | HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 |
Application Type | Indoor |
Installation Instruction | German |
Product Availability | EMEA |
Insulation | Plastic |
Termination Length | 340mm |
Mechanical Connectors Included | No |
Technology | Heat Shrink |
Cable Shield Style | Wire |
Shelf Life | No Limitation |
Where can I find additional details, specifications and documents for a 552897-005?
Additional datasheets, footprints and schematics for 552897-005 are listed on our Part Details page. You can also find images and similar parts to 552897-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552897-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552897-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552897-005 fall under?
The 552897-005 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 552897-005 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552897-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 552897-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552897-005 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 552897-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552897-005 often in real-time on the comparison pages.
What if I can't find stock of 552897-005?
You can fill out our help required form which you can use to request a quote for 552897-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.