Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.92
|
1,204
in stock
|
Buy Now | |
Newark Electronics
from US$8.46
|
1,204
in stock
|
Buy Now | |
Rapid Electronics
from US$7.10
|
1,204
in stock
|
Buy Now | |
Chip One Stop
from US$6.94
|
1,204
in stock
|
Buy Now | |
Farnell
from US$14.39
|
970
in stock
|
Buy Now | |
Avnet America
from US$7.00
|
-
|
Buy Now | |
Boersig
from US$7.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | 16.5mm, .65in |
---|---|
Mounting Angle | Vertical |
For Use With | Interface Bus PCB Connectors, Vertical Mount PCB Connectors |
Packaging Method | Bag |
Packaging Quantity | 1 |
Accessory Type | Hardware Kits, Screwlock |
Product Type | Accessory |
Headers & Wire Housings Kit Scr Lock Vt Mt Metric |Amp Te Connectivity 552767-1 | Newark Electronics |
Headers&Wire Housings KIT SCR LOCK VT MT METRIC | Rapid Electronics |
TE Connectivity Connector Accessories Screw Lock Kit Straight Bag | Distrelec |
SCREWLOCK KIT, 16.5MM | Farnell |
Connector Accessories Hardware Kit Screw Lock | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 552767-1?
Additional datasheets, footprints and schematics for 552767-1 are listed on our Part Details page. You can also find images and similar parts to 552767-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552767-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552767-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552767-1 fall under?
The 552767-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 552767-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552767-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552767-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552767-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 552767-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552767-1 often in real-time on the comparison pages.
What if I can't find stock of 552767-1?
You can fill out our help required form which you can use to request a quote for 552767-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.