Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403444144 |
Length | .86in |
---|---|
Panel Mount Feature | Without |
Mounting Angle | Right Angle |
For Use With | Right Angle PCB Connectors, ACTION PINâ„¢ Connector, CHAMP Latch Low Profile Connectors |
Packaging Quantity | 500 |
Packaging Method | Tray |
Product Type | Accessory |
Accessory Type | Locking Latch (CHAMP-LOK), Hardware Kits |
Locking Latch, Champ Latch Connector | Newark Electronics |
LATCH LOCKING CHAMP-LOK | Rapid Electronics |
TE Connectivity Connector Accessories CHAMP Locking Latch Stainless Steel | Distrelec |
Connector Accessories CHAMP Locking Latch Stainless Steel | Avnet America |
Where can I find additional details, specifications and documents for a 552723-2?
Additional datasheets, footprints and schematics for 552723-2 are listed on our Part Details page. You can also find images and similar parts to 552723-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552723-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552723-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552723-2 fall under?
The 552723-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 552723-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552723-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 552723-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552723-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 552723-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552723-2 often in real-time on the comparison pages.
What if I can't find stock of 552723-2?
You can fill out our help required form which you can use to request a quote for 552723-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.