Options for Price Comparison
Distributor Statistics for 552723-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 552723-1
Details for 552723-1 by TE Connectivity
Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting
552723-1
Buy Directly from TE Store (1667 in stock) $0.7600
LATCH, LOCKING, CHAMP-LOK
552723-1 image

552723-1 by TE Connectivity

LATCH, LOCKING, CHAMP-LOK
Part Information
552723-1 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: C24755-000, 6422312200, 4-16211-7393, 500-060-1728, 403024102, AMP-0-0552723-1
Product Code: 1745
Global Product Line: 341
GPL Description: Data and Devices
Specifications
Length:
1.34in
Panel Mount Feature:
Without
Mounting Angle:
Right Angle
For Use With:
Right Angle PCB Connectors, ACTION PIN™ Connector, CHAMP Latch Low Profile Connectors
Packaging Quantity:
500
Packaging Method:
Package
Product Type:
Accessory
Accessory Type:
Locking Latch (CHAMP-LOK), Hardware Kits
Alternate Descriptions
LATCH- LOCKING- CHAMP-LOK Onlinecomponents.com
CHAMP IDC CHAMP-LOK Hardware Kit; 36 or RS Components
LATCH, LOCKING, CHAMP-LOK Newark Electronics
Connector Accessories CHAMP Locking Latch Stainless Steel Avnet America
36 OR 50 POSITION LOCKING LATCH Ralphs Industrial Electronic Supplies
Connector Accessories CHAMP Locking Latch Stainless Steel Avnet Europe
LATCH, LOCKING, CHAMP-LOK D-Shaped Connector Accessories: Locking Latch (CHAMP-LOK) Locking Latch (CHAMP-LOK) | D-Sub Locking & Mounting | Part Number: 552723-1 | Internal Number: 552723-1 | Alias Number: 4-16211-7393 | TE Connectivity TE Store
CHAMP-LOK Cable to Cable Right Angle Mount Locking Latch Future Electronics