Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.83
|
2,475
in stock
|
Buy Now | |
Rapid Electronics
from US$7.67
|
2,475
in stock
|
Buy Now | |
Chip One Stop
from US$5.60
|
2,475
in stock
|
Buy Now | |
Distrelec
from US$7.46
|
2,475
in stock
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
RS Americas
from US$6.00
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
D-Sub Tools & Hardware Standoff Stud Mtg Metric |Amp Te Connectivity 552634-4 | Newark Electronics |
D-Sub Tools&Hardware STANDOFF STUD MTG METRIC | Rapid Electronics |
TE Connectivity STANDOFF STUD MTG METRIC Connector Accessory 0.43in Min Cable Dia 0.49in Max Cable Dia Strain Relief Polyphenylene Oxide | Distrelec |
JACK SCREWS ACCESSORIES CONNECTORS | Farnell |
Connector Accessories Standoff Mounting Stud | Avnet America |
STANDOFF, STUD, MTG, METRIC | TE Connectivity 552634-4 | RS Americas |
Where can I find additional details, specifications and documents for a 552634-4?
Additional datasheets, footprints and schematics for 552634-4 are listed on our Part Details page. You can also find images and similar parts to 552634-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552634-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552634-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552634-4 fall under?
The 552634-4 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552634-4 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552634-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 552634-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 552634-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 552634-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552634-4 often in real-time on the comparison pages.
What if I can't find stock of 552634-4?
You can fill out our help required form which you can use to request a quote for 552634-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.