Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.24
|
No stock
|
Buy Now | |
TE Store
from US$46.58
|
997
in stock
|
Buy Now | |
TTI Europe
from US$17.38
|
550
in stock
|
Buy Now | |
RS Americas
from US$30.69
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$27.22
|
-
|
Buy Now | |
Future Electronics
from US$22.35
|
-
|
Buy Now | |
Avnet America
from US$20.02
|
-
|
Buy Now | |
element14
from US$14.53
|
-
|
Buy Now | |
Avnet Asia
from US$22.89
|
-
|
Buy Now | |
Richardson RFPD
from US$21.21
|
-
|
Buy Now | |
Sager
from US$27.37
|
-
|
Buy Now | |
Farnell
from US$25.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Tubes | Tube |
---|---|
Dimensions | 12.5 x 7.9mm, .49 x .31in |
Supply Voltage | 1.8 – 3.6V |
Output/Span | 24 bit ADC |
Pressure | 1psi |
Accuracy | ±0.25% Span |
Options | No Option |
Package | SOIC-14 |
Type | Differential |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
1PSID DIGITAL PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Proof Pressure Range: 60 psi Pressure: 1 psi Output Signal Type: 24 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 60 psi 1 psi | Digital Small Outline Pressure Sensor | Part Number: 5525DSO-DB001DS | Internal Number: 5525DSO-DB001DS | 1PSID DIGITAL PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Proof Pressure Range: 60 psi Pressure: 1 psi Output Signal Type: 24 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 60 psi 1 psi | Digital Small Outline Pressure Sensor | Part# 5525DSO-DB001DS | TE Store |
PRESS XDCR DIGITAL D BARB DIFF | TTI Europe |
Sensor, PRESS XDCR, DIGITAL, D BARB, DIFF, Pressure, 5525DSO-DB001DS | TE Connectivity 5525DSO-DB001DS | RS Americas |
1PSID DIGITAL PRESSURE SENSOR IC | RS |
Press Xdcr,digital,d Barb,diff/Rail Rohs Compliant: Yes |Te Connectivity 5525DSO-DB001DS | Newark Electronics |
Pressure Sensor 1Psi Differential 14-Pin SMD | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors Dual Barb, 001 Gull Wing | Sager |
DIGITAL PRESS SENSOR, DIFFERENTIAL, 1PSI | Farnell |
Where can I find additional details, specifications and documents for a 5525DSO-DB001DS?
Additional datasheets, footprints and schematics for 5525DSO-DB001DS are listed on our Part Details page. You can also find images and similar parts to 5525DSO-DB001DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5525DSO-DB001DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5525DSO-DB001DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5525DSO-DB001DS fall under?
The 5525DSO-DB001DS is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 5525DSO-DB001DS when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5525DSO-DB001DS you can contact the distributor directly for product support, shipping queries etc.
Is the 5525DSO-DB001DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5525DSO-DB001DS have stock available?
Authorised distributors including TE Store, TTI Europe, RS Americas, RS and Newark Electronics have stock available or on a lead time for 5525DSO-DB001DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5525DSO-DB001DS often in real-time on the comparison pages.
What if I can't find stock of 5525DSO-DB001DS?
You can fill out our help required form which you can use to request a quote for 5525DSO-DB001DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.