Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.88
|
408
in stock
|
Buy Now | |
Rapid Electronics
from US$7.24
|
408
in stock
|
Buy Now | |
Chip One Stop
from US$7.98
|
408
in stock
|
Buy Now | |
Distrelec
from US$7.05
|
408
in stock
|
Buy Now | |
Avnet America
from US$6.80
|
-
|
Buy Now | |
Boersig
from US$7.48
|
-
|
Buy Now | |
TE Store
from US$10.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Plug 36P Bail Lock 26-28 Awg |Amp Te Connectivity 552470-1 | Newark Electronics |
PLUG 36P BAIL LOCK 26-28 AWG | Rapid Electronics |
TE Connectivity Conn IEEE 488 PL 36 POS 2.16mm IDT RA Cable Mount 36 Terminal 1 Port Tray | Distrelec |
D SUB CONNECTORS | Farnell |
Conn IEEE 488 PL 36 POS 2.16mm IDT RA Cable Mount 36 Terminal 1 Port Tray | Avnet America |
Special Order: ASSY, PLUG, 36 POS, E SLOT Docking Connector Style: Plug Connector System: Cable-to-Cable Number of Positions: 36 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Plug Cable-to-Cable 36 2.16 mm | Dock Connector | Part Number: 552470-1 | Internal Number: 552470-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 552470-1?
Additional datasheets, footprints and schematics for 552470-1 are listed on our Part Details page. You can also find images and similar parts to 552470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552470-1 fall under?
The 552470-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552470-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552470-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 552470-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 552470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552470-1 often in real-time on the comparison pages.
What if I can't find stock of 552470-1?
You can fill out our help required form which you can use to request a quote for 552470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.