Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.95
|
490
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
2,901
in stock
|
Buy Now | |
Heilind Electronics
from US$2.21
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$15.83
|
22
in stock
|
Buy Now | |
Richardson RFPD
from US$296.00
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.21
|
9
in stock
|
Buy Now | |
Jameco Electronics
from US$63.95
|
4
in stock
|
Buy Now | |
Avnet America
from US$15.09
|
-
|
Buy Now | |
element14
from US$86.68
|
-
|
Buy Now | |
Carlton-Bates
from US$95.70
|
-
|
Buy Now | |
Sager
from US$40.21
|
-
|
Buy Now | |
Farnell
from US$71.74
|
-
|
Buy Now |
Test Connector Type A | Hook Clip |
---|---|
Test Connector Type B | Hook Clip |
Voltage Rating | 60V |
Current Rating | 5A |
Insulator Colour | - |
Lead Length - Metric | 609.6mm |
Lead Length - Imperial | 24" |
No. of Test Leads | 10 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Kit Contents | 10 Pieces of Model 3781-24 One of each Color |
Lead Length | 609.6mm |
Pomona 5523 Miniature Test Leads 20AWG 10 Sets Various Colors | Jameco Electronics |
TEST LEAD SET, 609.6MM, 60V, 5A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Banana Plug,.175" plug,4 Leaf-Rivet Connection, Standard,.187" Length | Keystone Electronics 552-3 | RS Americas |
| Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pad, 245 mm, Hard 10 per pack | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Max-Loc F2 1/2 90 (.187-.250) |Molex 5523 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5523?
Additional datasheets, footprints and schematics for 5523 are listed on our Part Details page. You can also find images and similar parts to 5523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5523 fall under?
The 5523 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5523 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5523 you can contact the distributor directly for product support, shipping queries etc.
Is the 5523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5523 have stock available?
Authorised distributors including RS Americas, RS, Heilind Electronics, Newark Electronics and Richardson RFPD have stock available or on a lead time for 5523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5523 often in real-time on the comparison pages.
What if I can't find stock of 5523?
You can fill out our help required form which you can use to request a quote for 5523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.