Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27051-1482 |
Number of Positions | 14 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Insulation Diameter (Max) | .045in, 1.14mm |
Stranded Wire Size | 24AWG, .33mm² |
Wire Size | 26 – 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Housing Material | Thermoplastic |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
Housing Color Dot Designation | Blue |
Mating Connector Lock | With |
Flange Thickness | Thick |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 4-40 UNC 2B |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Screwlocks |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Shielded | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Classification | IDC |
Sealable | No |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Profile | Standard |
Slot Type Letter Code | B |
Connector System | Cable-to-Cable |
Product Category | Connectors |
Product Type | Connector |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
ASSY, PLUG, 14 POS, B SLOT Connector & Housing Type: Plug Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Plug 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Plug Assembly & Signal & Cable To Cable & 2.16 Mm | Part Number: 552282-1 | Internal Number: 552282-1 | Alias Number: 4-27051-1482 | TE Connectivity | TE Store |
Mini D Ribbon Connector, Plug, 14 Position, Idc/Idt | Newark Electronics |
Conn IEEE 488 PL 14 POS 2.16mm IDT RA Cable Mount 14 Terminal 1 Port Tray | Avnet America |
Conn, Rect, Industrial, Cable Plug,14 Cont, Screw, CHAMP IDC Series, Champ IDC, Black | TE Connectivity 552282-1 | RS Americas |
Where can I find additional details, specifications and documents for a 552282-1?
Additional datasheets, footprints and schematics for 552282-1 are listed on our Part Details page. You can also find images and similar parts to 552282-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552282-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552282-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552282-1 fall under?
The 552282-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552282-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552282-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552282-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552282-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 552282-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552282-1 often in real-time on the comparison pages.
What if I can't find stock of 552282-1?
You can fill out our help required form which you can use to request a quote for 552282-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.