5522244003 Heat Shrink Tubing by TE Connectivity

RNF-3000-6/2-8-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 5522244003,
8-1194364-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.60
1,050
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.23
1,050
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.20
1,050
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.52
1,050
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.94
900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.51
-
Buy Now
Logo for Sager
Sager
from US$2.25
-
Buy Now

Specifications

Fluid Type Lubricating Oil, Hydraulic Fluid, Gasoline, Water
Color Gray
Shrink Ratio 3:1
Flexibility Flexible
Material Irradiated Modified Polyolefin
Recovered Inside Diameter (Max) 2mm, .079in
Recovered Wall Thickness (Nominal) .65mm, .026in
Recovered Wall Thickness (Tolerance) .1mm, .004in
Expanded Inside Diameter (Min) 6mm, .236in
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Spool
Applicable Region Global
Wall Type Single
Product Family RNF-3000
Resistant To Strain, Abrasion, Mechanical Damage, Fluids
Flammability Flame-Retardant
Operating Temperature Range -55 – 135°C
Shrink Temperature (Min) 80°C
Recovery Temperature 120°C
Fluid Resistance Splash Protection

Alternative Descriptions

Heat Shrink Tubing And Sleeves Rnf-3000-6/2-8-Sp |Raychem Te Connectivity 5522244003 | Newark Electronics
Heat Shrink Tubing and Sleeves RNF-3000-6/2-8-SP | Rapid Electronics
TE Connectivity RNF-3000-6/2-8-SP HEAT SHRINK TUBE SINGL | Distrelec
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Gray Spool | Avnet America
Heat Shrink Tubing & Sleeves RNF-3000-6/2-8-SP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5522244003?

Additional datasheets, footprints and schematics for 5522244003 are listed on our Part Details page. You can also find images and similar parts to 5522244003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5522244003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5522244003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5522244003 fall under?

The 5522244003 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 5522244003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5522244003 you can contact the distributor directly for product support, shipping queries etc.

Is the 5522244003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5522244003 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5522244003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5522244003 often in real-time on the comparison pages.

What if I can't find stock of 5522244003?

You can fill out our help required form which you can use to request a quote for 5522244003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay