Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin-Lead |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .031in, .787mm |
Wire Size | .12 – .4mm², 26AWG, 202 – 810CMA |
Overall Length | .419in, 10.64mm |
Stud Diameter | .086in, 2.18mm |
Tongue Thickness | .018in, .46mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | #2, M2 |
Support Style | Insulation Support |
Sealable | No |
Shape Description | RING-051 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 26-22 2 Rohs Compliant: No |Amp Te Connectivity 55215-1 | Newark Electronics |
Ring Tongue Terminal 22-26AWG Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 55215-1 | Internal Number: 55215-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 55215-1?
Additional datasheets, footprints and schematics for 55215-1 are listed on our Part Details page. You can also find images and similar parts to 55215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55215-1 fall under?
The 55215-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 55215-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55215-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 55215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55215-1 often in real-time on the comparison pages.
What if I can't find stock of 55215-1?
You can fill out our help required form which you can use to request a quote for 55215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.