5521 Tools & Production Supplies by Tronex

CUTTER, LARGE OVAL RELIEF SEMI-FLUSH STANDARD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.95

Distributor Stock
Logo for Farnell
Farnell
from US$152.13
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.41
11
in stock
Buy Now
Logo for element14
element14
from US$177.75
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$16.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.95
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$20.19
-
Buy Now

5521 Test Leads & Test Probes by Pomona Electronics

TEST LEAD SET, 609.6MM, 70V, 0.5A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Test Connector Type A Hook Clip
Test Connector Type B Hook Clip
Voltage Rating 70V
Current Rating 500mA
Lead Length - Metric 609.6mm
Lead Length - Imperial 24"
RoHS Compliant Yes

Alternative Descriptions

TEST LEAD SET, 10PC, HOOK CLIP, 610MM | element14

5521 Accessories - Miscellaneous by Molex

MAX-LOC F2 1/2 90 (.125-.187)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Max-Loc F2 1/2 90 (.125-.187) |Molex 5521 | Newark Electronics
Connector, Cord | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5521?

Additional datasheets, footprints and schematics for 5521 are listed on our Part Details page. You can also find images and similar parts to 5521 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5521 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5521 fall under?

The 5521 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 5521 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5521 you can contact the distributor directly for product support, shipping queries etc.

Is the 5521 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5521 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 5521.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5521 often in real-time on the comparison pages.

What if I can't find stock of 5521?

You can fill out our help required form which you can use to request a quote for 5521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay