5520426-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5520426-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5520426-4
Details for TE Store
5520426-4
MJ,R/A,8P Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (11143 in Stock)
$1.0900 per unit
Series Information for 5520426-4 - TE Connectivity
  • Status: Active
  • Aliases: AMP-0-5520426-4, CF8931-000
  • Product Code: 1055
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MJ,R/A,8P

Specifications

Connector Profile:
Standard
Modular Jack Latch Orientation:
Standard - Latch Down
Status Indicator:
None
Number of Loaded Positions:
8
Connector Contact Density:
Standard
Keyed:
No
Port Matrix Configuration:
1 x 1
Number of Positions:
8
PCB Mount Orientation:
Right Angle
Port Configuration:
Single Port
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
1.5A, .2A
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
Connector Height:
16.2mm, .6378in
PCB Tail Length:
.15in, 3.8mm
コネクタの高さ:
16.2mm
PCB Thickness (Recommended):
1.57mm, .062in
Mating Entry Location:
Side
Housing Material:
PBT GF
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature:
With
Shielded:
No
Circuit Application:
Signal
Packaging Method:
Package, Box & Tray
実装方法:
Box & Tray, Package
Packaging Quantity:
152
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ45
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Grounding Options:
None
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MJ-R/A-8P
RS Components
Cat 3 modular RJ45 jack, 8/8, R/A, THT
Newark Electronics
CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Avnet America
MJ,R/A,8P
Transfer Multisort Elektronik
Socket; RJ45; PIN:8; Layout:8p8c; THT; on PCBs
Allied Electronics, Inc
Jack; PCB Mounted Jack; 8; Polyester (PBT); Phosphor Bronze; 0.638 in.
Avnet Europe
MJ,R/A,8P
TE Store
MJ,R/A,8P Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Alias Number: AMP-0-5520426-4 | TE Connectivity
Future Electronics
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack