Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.55
|
9,507
in stock
|
Buy Now | |
element14
from US$1.20
|
7,684
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
7,677
in stock
|
Buy Now | |
Farnell
from US$1.10
|
7,677
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
6,512
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
6,463
in stock
|
Buy Now | |
Sager
from US$0.90
|
6,421
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
3,260
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
3,260
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
3,260
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.55
|
1,901
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
512
in stock
|
Buy Now | |
TE Store
from US$1.61
|
135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
51
in stock
|
Buy Now | |
Avnet Abacus
-
|
81,900
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$1.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Positions | 6 |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Current Rating (Max) | 1.5A, .2A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | 3.18mm, .125in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 16.5mm, .65in |
コネクタの高さ | 16.5mm |
Housing Material | PBT |
Housing Color | Black |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Box & Tray, Package, Tray |
実装方法 | Tray, Package, Box & Tray |
Packaging Quantity | 176 |
Modular Jack & Plug Interface Type | RJ25 |
Modular Connector Style | Jack |
Grounding Options | None |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJTE6P/6CBULK PAC | Heilind Electronics |
JACK, RJ25, PCB, 6WAY | element14 |
Jack, Rj25, Pcb, 6Way | Newark Electronics |
6/6 MOD JACK VERTICAL T/H | TTI Europe |
6 Position Single Port Straight Through Hole RJ25 Modular Jack | Future Electronics |
Modular Connectors / Ethernet Connectors 6 PCB TOP ENTRY | Sager |
Modular Conn/Ethernet Conn 6 PCB TOP ENTRY | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
Jack PCB Mounted Jack 6 Polyester (PBT) Phosphor Bronze 0.65 in. | TE Connectivity 5520425-3 | RS Americas |
MJ,TE,6P/6C,BULK PAC Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5520425-3 | Internal Number: 5520425-3 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
MODULAR PLUGS AND JACKS | Avnet Abacus |
ER - Jack | RS |
MJ,TE,6P-6C,BULK PAC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | CGS TE PCF Series |
RoHS: | Unknown |
Modular Connector Type | RJ25 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | CGS TE PCF Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 5520425-3?
Additional datasheets, footprints and schematics for 5520425-3 are listed on our Part Details page. You can also find images and similar parts to 5520425-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520425-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520425-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520425-3 fall under?
The 5520425-3 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520425-3 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520425-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520425-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520425-3 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for 5520425-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520425-3 often in real-time on the comparison pages.
What if I can't find stock of 5520425-3?
You can fill out our help required form which you can use to request a quote for 5520425-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.