5520258-2

Connectors

> Modular Jacks & Plugs

> RJ14 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5520258-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5520258-2
Details for TE Store
5520258-2
MJ,TE,6P/4C,PNL STOPS,TRAY P Port Configuration:Single Port
Buy Directly from TE Store (3330 in Stock)
$0.8900 per unit
Series Information for 5520258-2 - TE Connectivity
  • Status: Active
  • Product Code: 1056
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MJ,TE,6P/4C,PNL STOPS,TRAY P

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Low
Port Configuration:
Single Port
Port Matrix Configuration:
1 x 1
PCB Mount Orientation:
Vertical
Status Indicator:
None
Number of Positions:
6
Keyed:
No
Connector Contact Density:
Standard
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
1.5A, .2A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
1.27µm
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Connector Height:
.65in, 16.5mm
コネクタの高さ:
16.5mm
PCB Tail Length:
3.18mm, .125in
PCB Thickness (Recommended):
1.57mm, .062in
Housing Material:
PBT Polyester
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Top
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
With
Connector Mounting Type:
Board Mount, Panel
Panel Mount Feature Type:
Panel Stops
Shielded:
No
Packaging Method:
Box & Tray, Package, Tray
実装方法:
Box & Tray, Package, Tray
Packaging Quantity:
2304
Connectors & Connector Components Type:
Connector
Connector System:
Cable-to-Board
Modular Jack & Plug Interface Type:
RJ14
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Grounding Options:
None
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 106307-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

RS Components
Modular jack top entry, 6/4 - T/H
Newark Electronics
5520258-2 ROHS COMPLIANT: YES
Avnet America
PCB MOUNT JACKS-SINGLE/MULTI-PORT STACK
Transfer Multisort Elektronik
Socket; RJ14; PIN:4; with panel stop blockade; Pin layout:6p4c
Allied Electronics, Inc
Modular Jack, RJ14, 6 Position (4 Loaded), Top Entry, PCB Mount, Black
Avnet Europe
PCB MOUNT JACKS-SINGLE/MULTI-PORT STACK
Distrelec
Jack, 6/4, PCB installation [TE Connectivity] 5520258-2 Jack, 6/4, PCB installation
TE Store
MJ,TE,6P/4C,PNL STOPS,TRAY P Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Connector Profile:Low;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj14 Connector | TE Connectivity
Future Electronics
6/4 Position Single Port Straight Through Hole RJ14 Modular Jack
RS Components UK
Modular jack top entry, 6/4 - T/H
RS Components DE
RJ14-Steckverbinder Female 6P/4C Durchsteckmontage Gerade Kat.3 UTP Modular Jack Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Nickel Länge : 16.13mm Breite : 13.59mm Tiefe : 16.64mm, TE Connectivity, MPN: 5520258-2
RS Components HK
Modular jack top entry, 6/4 - T/H
RS Components JP
Modular jack top entry, 6/4 - T/H
RS Components FR
Mod. embases entrée sup., 6/4 - T/H
RS Components CN
Modular jack top entry, 6/4 - T/H
RS Components ES
Hembra modular entrada lat. pasante 6/4
RS Components NL
Modular jack top entry, 6/4 - T/H
RS Components NO
MOD JACK TOP ENTRY 6/6
Details for TE Store
5520258-2
MJ,TE,6P/4C,PNL STOPS,TRAY P Port Configuration:Single Port
Buy Directly from TE Store (3330 in Stock)
$0.8900 per unit
Series Information for 5520258-2 . - TE Connectivity

Description

RJ14 CONNECTOR JACK 6P4C 1PORT CAT3

Specifications

Modular Connector Type:
RJ14 Jack
Port Configuration:
1 x 1 Port
No. of Positions / Loaded Contacts (per Port):
6P4C
LAN Category:
Cat3
IP Rating:
-
Connector Mounting:
Through Hole Mount
Connector Orientation:
Vertical
Shielding:
Unshielded
Magnetics:
Without Magnetics
LEDs:
Without LED
Light Pipes:
Without Light Pipe
Product Range:
CGS TE TE-MA Series
SVHC:
No SVHC (27-Jun-2018)
Connector Type:
RJ14
Contact Material:
Phosphor Bronze
Contact Plating:
Gold Plated Contacts
Contact Termination Type:
Through Hole
Gender:
Jack
No. of Contacts:
4Contacts
No. of Ports:
1Ports
No. of Positions:
6Ways

Alternate Descriptions

RS Components
Modular jack top entry, 6/4 - T/H
Newark Electronics
5520258-2 ROHS COMPLIANT: YES
Avnet America
PCB MOUNT JACKS-SINGLE/MULTI-PORT STACK
Transfer Multisort Elektronik
Socket; RJ14; PIN:4; with panel stop blockade; Pin layout:6p4c
Allied Electronics, Inc
Modular Jack, RJ14, 6 Position (4 Loaded), Top Entry, PCB Mount, Black
Avnet Europe
PCB MOUNT JACKS-SINGLE/MULTI-PORT STACK
Distrelec
Jack, 6/4, PCB installation [TE Connectivity] 5520258-2 Jack, 6/4, PCB installation
TE Store
MJ,TE,6P/4C,PNL STOPS,TRAY P Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Connector Profile:Low;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj14 Connector | TE Connectivity
Future Electronics
6/4 Position Single Port Straight Through Hole RJ14 Modular Jack
RS Components UK
Modular jack top entry, 6/4 - T/H
RS Components DE
RJ14-Steckverbinder Female 6P/4C Durchsteckmontage Gerade Kat.3 UTP Modular Jack Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Nickel Länge : 16.13mm Breite : 13.59mm Tiefe : 16.64mm, TE Connectivity, MPN: 5520258-2
RS Components HK
Modular jack top entry, 6/4 - T/H
RS Components JP
Modular jack top entry, 6/4 - T/H
RS Components FR
Mod. embases entrée sup., 6/4 - T/H
RS Components CN
Modular jack top entry, 6/4 - T/H
RS Components ES
Hembra modular entrada lat. pasante 6/4
RS Components NL
Modular jack top entry, 6/4 - T/H
RS Components NO
MOD JACK TOP ENTRY 6/6