Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
No stock
|
Buy Now | |
TE Store
from US$1.44
|
3,088
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
102
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.71
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Keyed | Yes |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
PCB Tail Length | .15in, 3.8mm |
コネクタの高さ | 16.13mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .635in, 16.13mm |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
実装方法 | Box & Tray, Package |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 136 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,R/A,8P/8C,PNL STOPS,KEYED Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5520252-4 | Internal Number: 5520252-4 | TE Connectivity | TE Store |
Modular Connectors/Ethernet Connectors 8/8 KEYED | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
Socket | Transfer Multisort Elektronik |
Cat3 Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
PCB MNT JACKS-SGL PORT MULTI-PORT/STACK | Avnet America |
5520252, Cat3 RJ45 Modular Jack Socket, Unshielded, Right Angle, PCB Mount | TE Connectivity 5520252-4 | RS Americas |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat3 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5520252-4?
Additional datasheets, footprints and schematics for 5520252-4 are listed on our Part Details page. You can also find images and similar parts to 5520252-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520252-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520252-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520252-4 fall under?
The 5520252-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520252-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520252-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520252-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520252-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 5520252-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520252-4 often in real-time on the comparison pages.
What if I can't find stock of 5520252-4?
You can fill out our help required form which you can use to request a quote for 5520252-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.