Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5520251-4,
6056062, CC3737-000 |
Prices starting from US$0.78
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.99 |
8,213
|
Buy Now | |
Avnet America | US$1.07 |
7,596
|
Buy Now | |
Sager | US$0.87 |
6,920
|
Buy Now | |
Rapid Electronics | US$1.14 |
6,705
|
Buy Now | |
Newark Electronics | US$0.78 |
4,047
|
Buy Now | |
TE Store | US$1.87 |
3,697
|
Buy Now | |
Heilind Electronics | US$1.63 |
3,057
|
Buy Now | |
TTI Europe | US$0.88 |
1,904
|
Buy Now | |
Transfer Multisort Elektronik | US$1.10 |
831
|
Buy Now | |
Heilind Electronics Asia | US$1.63 |
668
|
Buy Now | |
Chip One Stop | US$1.63 |
544
|
Buy Now | |
Farnell | US$1.35 |
455
|
Buy Now | |
element14 | US$1.29 |
450
|
Buy Now | |
Distrelec | US$1.39 |
212
|
Buy Now | |
RS Americas | US$1.41 |
-
|
Buy Now | |
Boersig | US$1.14 |
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
PCB Tail Length | .15in, 3.8mm |
コネクタの高さ | 16.13mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .635in, 16.13mm |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Quantity | 136 |
Packaging Method | Box & Tray, Package |
実装方法 | Box & Tray, Package |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
MJ R/A 8P PNL STOPS | Avnet America |
Modular Connectors / Ethernet Connectors 8/8 SIDE ENTRY | Sager |
Modular Conn/Ethernet Conn 8/8 SIDE ENTRY | Rapid Electronics |
Rj45 Connector, R/A Jack, 1Port, Th | Newark Electronics |
MJ,R/A,8P,PNL STOPS Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5520251-4 | Internal Number: 5520251-4 | Alias Number: 6056062 | TE Connectivity | TE Store |
MJR/A8PPNL STOPS | Heilind Electronics |
8/8 MOD JACK RT ANGLE STD PRO | TTI Europe |
Socket | Transfer Multisort Elektronik |
MODULAR JACK, 8WAY | Farnell |
TE Connectivity Jack, 8/8, PCB Installation 90° | Distrelec |
RJ-45 Modular Jack Cat 3 Single Port 8 Position Side Entry Solder | TE Connectivity 5520251-4 | RS Americas |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5520251-4?
Additional datasheets, footprints and schematics for 5520251-4 are listed on our Part Details page. You can also find images and similar parts to 5520251-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520251-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520251-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520251-4 fall under?
The 5520251-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520251-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520251-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520251-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520251-4 have stock available?
Authorised distributors including Future Electronics, Avnet America, Sager, Rapid Electronics and Newark Electronics have stock available or on a lead time for 5520251-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520251-4 often in real-time on the comparison pages.
What if I can't find stock of 5520251-4?
You can fill out our help required form which you can use to request a quote for 5520251-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.