Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5520250-1,
CK3561-000 |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Loaded Positions | 2 |
Keyed | No |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Positions | 6 |
Port Matrix Configuration | 1 x 1 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
端子の下地めっきの材料 | Nickel |
Connector Height | 16.13mm, .635in |
PCB Tail Length | .15in, 3.8mm |
コネクタの高さ | 16.13mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT GF |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Package, Box & Tray |
実装方法 | Package, Box & Tray |
Packaging Quantity | 152 |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ11 |
Connector System | Cable-to-Board, Cable-to-Panel |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
RJ11 CONN, JACK, 6P2C, 1PORT, CAT3 | Farnell |
Cat3 Rj11 Modular Jack, 6 Position, 1 Port | Newark Electronics |
Conn RJ-11 F 6 POS 2.54mm Solder RA Thru-Hole 6 Terminal 1 Port Tray Cat 3 | Avnet America |
Modular Connector Type | RJ11 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P2C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Where can I find additional details, specifications and documents for a 5520250-1?
Additional datasheets, footprints and schematics for 5520250-1 are listed on our Part Details page. You can also find images and similar parts to 5520250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5520250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5520250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5520250-1 fall under?
The 5520250-1 is listed under Connectors > Modular Jacks & Plugs > RJ11 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5520250-1 when available in the RJ11 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5520250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5520250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5520250-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 5520250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5520250-1 often in real-time on the comparison pages.
What if I can't find stock of 5520250-1?
You can fill out our help required form which you can use to request a quote for 5520250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.